Pelonis Technologies, Inc. 0.31 Inch (in) Housing Length and 5 Millimeter (mm) Width Coreless Direct Current (DC) Micro Motor PT0408-111-017

Description
Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure ensures greater mechanical strength and can reach very high speeds. Select models can also include vibration capabilities making them ideal for compact electronics and medical equipment.
Request a Quote Datasheet
Description
Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure ensures greater mechanical strength and can reach very high speeds. Select models can also include vibration capabilities making them ideal for compact electronics and medical equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.31 Inch (in) Housing Length and 5 Millimeter (mm) Width Coreless Direct Current (DC) Micro Motor - PT0408-111-017 - Pelonis Technologies, Inc.
Exton, PA, USA
0.31 Inch (in) Housing Length and 5 Millimeter (mm) Width Coreless Direct Current (DC) Micro Motor
PT0408-111-017
0.31 Inch (in) Housing Length and 5 Millimeter (mm) Width Coreless Direct Current (DC) Micro Motor PT0408-111-017
Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure ensures greater mechanical strength and can reach very high speeds. Select models can also include vibration capabilities making them ideal for compact electronics and medical equipment.

Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure ensures greater mechanical strength and can reach very high speeds. Select models can also include vibration capabilities making them ideal for compact electronics and medical equipment.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category DC Motors
Product Number PT0408-111-017
Product Name 0.31 Inch (in) Housing Length and 5 Millimeter (mm) Width Coreless Direct Current (DC) Micro Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 2.6 to 3.6 VDC
Continuous Current 0.0900 amps
Unlock Full Specs
to access all available technical data

Similar Products

4800 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-370C-15370 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 3.0 to 12.0 VDC
View Details
12193 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-N20-13115 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 1.5 to 3.0 VDC
Output Power 4.02E-4 HP
View Details
11000 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-750SH-7030 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V; 12V
DC Voltage Range 6.0 to 12.0 VDC
View Details
0.010 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-330T-09500 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 2.0 to 8.0 VDC
Output Power 1.47E-4 HP
View Details