Citizen Micro Co., Ltd. DC Motor SCR13-2002

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR13-2002 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR13-2002
DC Motor SCR13-2002
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR13-2002
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 1.08 in-oz/amp (7.6 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1232 - Bodine Electric Company
Specs
DC Voltage Range 180.0 VDC
Output Power 0.0526 HP
Continuous Current 0.3000 amps
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
5300 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-360SA-10500 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 25.0 VDC
View Details
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
View Details