Citizen Micro Co., Ltd. DC Motor SCR12-1863

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR12-1863 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR12-1863
DC Motor SCR12-1863
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR12-1863
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 0.8666 in-oz/amp (6.12 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 7736781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 13.3 In-lbs (15.31 kg-cm)
Gear Type Worm; Worm
View Details
DC Micro Motor - BD40 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Frameless Brushless DC (BLDC) Motor - DIP13-12-004A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details