Citizen Micro Co., Ltd. DC Motor SCR10-2504

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR10-2504 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR10-2504
DC Motor SCR10-2504
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR10-2504
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Torque Constant 0.4333 in-oz/amp (3.06 mN-m/amp)
Output Power 0.0011 HP
Unlock Full Specs
to access all available technical data

Similar Products

24A-D Series Parallel Shaft DC Gearmotor - 0186 - Bodine Electric Company
Specs
DC Voltage Range 130.0 VDC
Output Power 0.0588 HP
Continuous Current 2.6 amps
View Details
BRx70-40 48V 3000RPM – GB12 60:1 Bronze - 781094-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
Brushless DC Geared Motor - 42BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
26N58 Brush DC Coreless Motor - 26N58-216E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
2 suppliers