Citizen Micro Co., Ltd. DC Motor SCR10-2501

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR10-2501 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR10-2501
DC Motor SCR10-2501
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR10-2501
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Torque Constant 0.2605 in-oz/amp (1.84 mN-m/amp)
Output Power 0.0011 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L0610N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 5.0 VDC
Output Power 0.0011 HP
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
22DCP Athlonix - Graphite Brush DC Motor - 22DCP 32G1 212E 1 - Portescap
Specs
Commutation Brush
DC Voltage Range 21.0 VDC
Torque Constant 2.71 in-oz/amp (19.14 mN-m/amp)
View Details
EPM50-38 12V 3000RPM - 5038123 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details