Citizen Micro Co., Ltd. DC Motor SCR10-1703

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR10-1703 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR10-1703
DC Motor SCR10-1703
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR10-1703
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.6 VDC
Torque Constant 0.4729 in-oz/amp (3.34 mN-m/amp)
Output Power 3.48E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 8347635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0160 kg-cm)
Gear Type Spur; Spur
View Details
DC Micro Motor - 76mm-3 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Frameless Brushless DC (BLDC) Motor - DIP20-06-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details