Citizen Micro Co., Ltd. DC Motor SCR10-1702

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SCR10-1702 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SCR10-1702
DC Motor SCR10-1702
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SCR10-1702
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Torque Constant 0.3795 in-oz/amp (2.68 mN-m/amp)
Output Power 3.70E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2883624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.2900 amps
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
Gearbox Ratio 5 : 1
View Details
DC-Micromotors Series 2668 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
0.028 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-300C-12350 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 1.5 to 6.0 VDC
View Details
DC Micro Motor - 76mm-5 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details