RS Components, Ltd. DC Motors 2883624

Description
Micro Motors RH158-24-200 DC Motor
Request a Quote
Description
Micro Motors RH158-24-200 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2883624 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2883624
DC Motors 2883624
Micro Motors RH158-24-200 DC Motor

Micro Motors RH158-24-200 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2883624
Product Name DC Motors
Continuous Current 0.2900 amps
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
Gearbox Ratio 5 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2588287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur; Spur
Units Metric
Shaft Size 0.197 inch (5.0 mm)
View Details
DC Motors - 4540861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Gear Type Spur; Spur
Units Metric
View Details
DC Motors - 2884526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.2100 amps
Continuous Torque 0.4 In-lbs (0.4082 kg-cm)
Gearbox Ratio 10 : 1
View Details
DC Motors - 420700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.2 In-lbs (0.2460 kg-cm)
Gear Type Planetary; Planetary
View Details