Citizen Micro Co., Ltd. DC Motor SC21-3715

Description
Coreless Motor
Datasheet
Description
Coreless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - SC21-3715 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
SC21-3715
DC Motor SC21-3715
Coreless Motor

Coreless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number SC21-3715
Product Name DC Motor
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 3.97 in-oz/amp (28.05 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 2884531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.1150 amps
Continuous Torque 0.7 In-lbs (0.7653 kg-cm)
Gearbox Ratio 5 : 1
View Details
DC Micro Motor - 76mm - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Housed Brushless DC (BLDC) Motor - DIH23-19-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.4 In-lbs (1.6 kg-cm)
View Details