Citizen Micro Co., Ltd. Gearhead RJH-900 1/252

Description
Spur Gearhead
Datasheet
Description
Spur Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - RJH-900 1/252 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
RJH-900 1/252
Gearhead RJH-900 1/252
Spur Gearhead

Spur Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number RJH-900 1/252
Product Name Gearhead
Gearing Spur
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 252 (X : 1)
Rated Output Torque 21.68 In-lbs (25 kg-cm)
Efficiency 66 %
Unlock Full Specs
to access all available technical data

Similar Products

Multi-turn Gearboxes, IB Motorised -  - Rotork plc
Specs
Gearing Spur; Bevel / Miter
Mounting Style Flange(s)
View Details
Gearheads - P16 Planet gear 1/864 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 864 (X : 1)
Rated Output Torque 4.17 In-lbs (4.8 kg-cm)
View Details
Spur Gearheads Series 22/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 552113 (X : 1)
View Details
MWS 35:1 Spur / 40:1 Worm Composite - MWS-35S40W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1400 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details