Spur Gearhead
| Citizen Micro Co., Ltd. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | RA-16R 1/40 |
| Product Name | Gearhead |
| Gearing | Spur |
| Operating Temperature | 14 to 140 F (-10 to 60 C) |
| Gear Ratio | 40.14 (X : 1) |
| Rated Output Torque | 0.3035 In-lbs (0.3500 kg-cm) |
| Efficiency | 66 % |