Citizen Micro Co., Ltd. Gearhead RA-16R 1/150

Description
Spur Gearhead
Datasheet
Description
Spur Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - RA-16R 1/150 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
RA-16R 1/150
Gearhead RA-16R 1/150
Spur Gearhead

Spur Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number RA-16R 1/150
Product Name Gearhead
Gearing Spur
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 150 (X : 1)
Rated Output Torque 0.5204 In-lbs (0.6000 kg-cm)
Efficiency 59 %
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
Gearboxes - 2166484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DSC-AJ-M Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
R22HT Ball Bearing Mini Motor Gearhead - R22HT-2R-0-157.5 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 158 (X : 1)
View Details