Citizen Micro Co., Ltd. DC Motor NDJ01-12

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - NDJ01-12 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
NDJ01-12
DC Motor NDJ01-12
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number NDJ01-12
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0016 HP
Continuous Current 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2884526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.2100 amps
Continuous Torque 0.4 In-lbs (0.4082 kg-cm)
Gearbox Ratio 10 : 1
View Details
DC-Micromotors Series 1516 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 4.5 VDC
Torque Constant 0.3696 in-oz/amp (2.61 mN-m/amp)
Rotor Inertia 3.68E-6 oz-in-sec² (2.60E-5 kg-cm²)
View Details
748 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-031-12120 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 2.0 to 4.0 VDC
Output Power 5.15E-4 HP
View Details
DC Micro Motor - BRS-550SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details