RS Components, Ltd. DC Motors 2884526

Description
Micro Motors HL149-12-10 DC Motor
Request a Quote
Description
Micro Motors HL149-12-10 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 2884526 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
2884526
DC Motors 2884526
Micro Motors HL149-12-10 DC Motor

Micro Motors HL149-12-10 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 2884526
Product Name DC Motors
Continuous Current 0.2100 amps
Continuous Torque 0.4 In-lbs (0.4082 kg-cm)
Gearbox Ratio 10 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8814535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 53.1 In-lbs (61.22 kg-cm)
Gear Type Worm; Worm
View Details
DC Motors - 8347635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.0 In-lbs (0.0160 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 2389737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.0784 kg-cm)
Units Metric
Shaft Size 0.091 inch (2.3 mm)
View Details
DC Motors - 3989805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 19.5 In-lbs (22.45 kg-cm)
Gear Type Planetary; Planetary
View Details