Citizen Micro Co., Ltd. DC Motor N595-24

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - N595-24 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
N595-24
DC Motor N595-24
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number N595-24
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0050 HP
Continuous Current 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 7521973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Units Metric
Shaft Size 0.236 inch (6.0 mm)
View Details
DC-Micromotors Series 3863 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 11.29 in-oz/amp (79.7 mN-m/amp)
Rotor Inertia 0.0016 oz-in-sec² (0.0115 kg-cm²)
View Details
0.028 Ampere (A) Current (No Load) Precious Metal Brushed Direct Current (DC) Micro Motor - PTRF-300C-12350 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 1.5 to 6.0 VDC
View Details
DC Micro Motor - BD70ZY 100 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details