Citizen Micro Co., Ltd. DC Motor N579-24

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - N579-24 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
N579-24
DC Motor N579-24
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number N579-24
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0065 HP
Continuous Current 0.1700 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8734751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brushless
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details
DC-Micromotors Series 1224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.18 in-oz/amp (8.3 mN-m/amp)
Rotor Inertia 2.55E-6 oz-in-sec² (1.80E-5 kg-cm²)
View Details
12410 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-M20-10100 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 1.2 to 3.5 VDC
Output Power 3.08E-4 HP
View Details
DC Micro Motor - BRS-775SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details