Citizen Micro Co., Ltd. DC Motor N531LJ-24

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - N531LJ-24 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
N531LJ-24
DC Motor N531LJ-24
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number N531LJ-24
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0218 HP
Continuous Current 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 2884526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.2100 amps
Continuous Torque 0.4 In-lbs (0.4082 kg-cm)
Gearbox Ratio 10 : 1
View Details
DC Micro Motor - BRS-360SH365SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DIH10-36-001A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details