Citizen Micro Co., Ltd. DC Motor N530LJ-24

Description
Iron Core Motor
Description
Iron Core Motor

Suppliers

Company
Product
Description
Supplier Links
DC Motor - N530LJ-24 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
N530LJ-24
DC Motor N530LJ-24
Iron Core Motor

Iron Core Motor

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number N530LJ-24
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0218 HP
Continuous Torque 0.1 In-lbs (0.1204 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1166 - Bodine Electric Company
Specs
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
Continuous Current 0.8000 amps
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
Flat Motion Series 3500 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor - EC60-48 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.5000 amps
Shaft Speed 3970 rpm
View Details
DC-Micromotors Series 2230 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 40.0 VDC
Torque Constant 6.5 in-oz/amp (45.9 mN-m/amp)
Rotor Inertia 3.40E-5 oz-in-sec² (2.40E-4 kg-cm²)
View Details