Bodine Electric Company 33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors 1166

Description
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm.
Request a Quote
Description
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1166 - Bodine Electric Company
Peosta, IA, United States
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors
1166
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors 1166
To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm.

To provide greater flexibility and compatibility with unfiltered SCR controls, Bodine Electric Company now offers a new selection of 90V and 180V gearmotors with a rated max armature speed of 2500 rpm.

Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1166
Product Name 33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
Continuous Current 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B-FX Series Parallel Shaft BLDC Gearmotor - 3573 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 3026 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.2000 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1093 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1414 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 185.0 In-lbs (213 kg-cm)
View Details