Citizen Micro Co., Ltd. DC Motor N525-24

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - N525-24 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
N525-24
DC Motor N525-24
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number N525-24
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0022 HP
Continuous Current 0.1350 amps
Unlock Full Specs
to access all available technical data

Similar Products

16ECP24 Slotless Brushless DC motor - 16ECP24 8B 128 - Portescap
Specs
Commutation Brushless
DC Voltage Range 15.0 VDC
Torque Constant 1.32 in-oz/amp (9.29 mN-m/amp)
View Details
Coreless motors - A16C-14 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
View Details
PTRS-360SM Carbon Brushed Direct Current (DC) Micro Motors - PTRS-360SM-2885 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 3.0 to 8.0 VDC
View Details
DC-Micromotors Series 2642 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.81 in-oz/amp (76.34 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details