Citizen Micro Co., Ltd. DC Motor N478-12

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - N478-12 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
N478-12
DC Motor N478-12
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number N478-12
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0063 HP
Continuous Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

22B-3N Series BLDC Right Angle Gearmotor - 3565 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
11200 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-365SM-14134 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 15.0 to 30.0 VDC
View Details
DC-Micromotors Series 1331 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.63 in-oz/amp (11.5 mN-m/amp)
Rotor Inertia 9.49E-6 oz-in-sec² (6.70E-5 kg-cm²)
View Details