Citizen Micro Co., Ltd. DC Motor N455LM-12

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - N455LM-12 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
N455LM-12
DC Motor N455LM-12
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number N455LM-12
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0190 HP
Continuous Current 2.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A22C-27 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 5.5 VDC
View Details
Brushed Motors - MMP D22-376J-90V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Commutation Brushless
Output Power 200 HP
View Details
DC-Micromotors Series 1024 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.86 mN-m/amp)
Rotor Inertia 1.56E-6 oz-in-sec² (1.10E-5 kg-cm²)
View Details