Citizen Micro Co., Ltd. DC Motor N445LJ-12

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - N445LJ-12 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
N445LJ-12
DC Motor N445LJ-12
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number N445LJ-12
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0082 HP
Continuous Current 0.6200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 2883620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.6600 amps
Continuous Torque 0.9 In-lbs (1.02 kg-cm)
Gearbox Ratio 14 : 1
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation Right Angle
Motor Shape Cylindrical Body
View Details
Housed Brushless DC (BLDC) Motor - DIH23-22-BDNA - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 1.9 In-lbs (2.14 kg-cm)
View Details