Citizen Micro Co., Ltd. Gearhead IG-22V 1/428

Description
Planetary Gearhead
Datasheet
Description
Planetary Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - IG-22V 1/428 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
IG-22V 1/428
Gearhead IG-22V 1/428
Planetary Gearhead

Planetary Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number IG-22V 1/428
Product Name Gearhead
Gearing Planetary
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 429 (X : 1)
Rated Output Torque 6.95 In-lbs (8.01 kg-cm)
Efficiency 43 %
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA142 2-Stage, 40 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA142-40N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Spur Gearheads Series 22/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 552113 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearbox - EMGA-60-P-G3-EAS-60 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details