Citizen Micro Co., Ltd. Gearhead IG-13V 1/66

Description
Planetary Gearhead
Datasheet
Description
Planetary Gearhead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gearhead - IG-13V 1/66 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
Gearhead
IG-13V 1/66
Gearhead IG-13V 1/66
Planetary Gearhead

Planetary Gearhead

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category Gearboxes and Gearheads
Product Number IG-13V 1/66
Product Name Gearhead
Gearing Planetary
Operating Temperature 14 to 140 F (-10 to 60 C)
Gear Ratio 66.86 (X : 1)
Rated Output Torque 2.6 In-lbs (3 kg-cm)
Efficiency 73 %
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB145 2-Stage, 20 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB145-20 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 20 (X : 1)
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearbox - EMGA-40-P-G5-EAS-40 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details