Citizen Micro Co., Ltd. DC Motor HCB01-12

Description
Brushless Motor
Datasheet
Description
Brushless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - HCB01-12 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
HCB01-12
DC Motor HCB01-12
Brushless Motor

Brushless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number HCB01-12
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Torque Constant 3.4 in-oz/amp (24 mN-m/amp)
Output Power 0.0088 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 4179655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.3 In-lbs (0.3140 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation Right Angle
Motor Shape Cylindrical Body
View Details
Frameless Brushless DC (BLDC) Motor - DIP11-11-001A - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.3 In-lbs (0.3061 kg-cm)
View Details