Citizen Micro Co., Ltd. DC Motor HCA04-24

Description
Brushless Motor
Datasheet
Description
Brushless Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - HCA04-24 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
HCA04-24
DC Motor HCA04-24
Brushless Motor

Brushless Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number HCA04-24
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 3.54 in-oz/amp (25 mN-m/amp)
Output Power 0.0036 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Motors - 4540877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.6 In-lbs (0.6400 kg-cm)
Gear Type Planetary; Planetary
View Details
DC Micro Motor - BD44ZY95 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DIH10-36-001A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details