Citizen Finedevice Co., Ltd. Tactile Switches - LS8J4M-T LS8J4M-T

Description
Manufacturer: Citizen Win Source Part Number: 1057532-LS8J4M-T Packaging: Reel - TR Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Oval Button Switch Travel: 0.20mm Contact Rating @ Voltage: 0.02A @ 12VDC Actuator Orientation: Top Actuated Outline: 4.90mm x 3.20mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Active Actuator Height off PCB, Vertical: 2.50mm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Citizen Win Source Part Number: 1057532-LS8J4M-T Packaging: Reel - TR Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Oval Button Switch Travel: 0.20mm Contact Rating @ Voltage: 0.02A @ 12VDC Actuator Orientation: Top Actuated Outline: 4.90mm x 3.20mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Active Actuator Height off PCB, Vertical: 2.50mm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - LS8J4M-T
1057532-LS8J4M-T
Tactile Switches - LS8J4M-T 1057532-LS8J4M-T
Manufacturer: Citizen Win Source Part Number: 1057532-LS8J4M-T Packaging: Reel - TR Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Oval Button Switch Travel: 0.20mm Contact Rating @ Voltage: 0.02A @ 12VDC Actuator Orientation: Top Actuated Outline: 4.90mm x 3.20mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Active Actuator Height off PCB, Vertical: 2.50mm Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Citizen
Win Source Part Number: 1057532-LS8J4M-T
Packaging: Reel - TR
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Oval Button
Switch Travel: 0.20mm
Contact Rating @ Voltage: 0.02A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 4.90mm x 3.20mm
Illumination: Non-Illuminated
Operating Force: 350gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Status: Active
Actuator Height off PCB, Vertical: 2.50mm
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1057532-LS8J4M-T
Product Name Tactile Switches - LS8J4M-T
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL8LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2331417-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Low Profile Process Sealed Tactile - JB15HKP-1F - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details