Citizen Finedevice Co., Ltd. Crystals HC-49/U-S16000000CHLB

Description
16MHz ±100ppm Crystal 22pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
16MHz ±100ppm Crystal 22pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - HC-49/U-S16000000CHLB-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±100ppm Crystal 22pF 50 Ohms HC-49/US

16MHz ±100ppm Crystal 22pF 50 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 16.0000MHZ 22PF TH

CRYSTAL 16.0000MHZ 22PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number HC-49/U-S16000000CHLB-ND HC-49/U-S16000000CHLB
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 100 ppm
Load Capacitance 22 pF 22 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-23B-JTM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-13.560-8-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-MS3V-T1R-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details