40MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 40MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:40MHz RoHS Compliant: Yes
OSCILLATOR, 40MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:40MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:40MHz RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 300-7223-2-ND | 96J0214 |
| Product Name | Oscillators | Oscillator, 40Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 100 ppm | 100 ppm |