20MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
20MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
20MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
OSCILLATOR, 20MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:20MHz RoHS Compliant: Yes
OSCILLATOR, 20MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:20MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:20MHz RoHS Compliant: Yes
XTAL OSC XO 20.0000MHZ CMOS TTL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 300-7213-6-ND | 13J2428 | CSX-750FCC20000000T |
| Product Name | Oscillators | Oscillator, 20Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 100 ppm | 100 ppm |