Citizen Finedevice Co., Ltd. Oscillators CSX-750FBC16000000T

Description
16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 300-7240-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
300-7240-2-ND
Oscillators 300-7240-2-ND
16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 300-7240-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
300-7240-6-ND
Oscillators 300-7240-6-ND
16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 300-7240-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
300-7240-1-ND
Oscillators 300-7240-1-ND
16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 16Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice - 13J2400 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 16Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice
13J2400
Oscillator, 16Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice 13J2400
OSCILLATOR, 16MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:16MHz RoHS Compliant: Yes

OSCILLATOR, 16MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:16MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 16Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice - 96J0193 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 16Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice
96J0193
Oscillator, 16Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice 96J0193
OSCILLATOR, 16MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:16MHz RoHS Compliant: Yes

OSCILLATOR, 16MHZ, 7 X 5MM, CMOS / TTL; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:CSX-750F SERIES; Operating Temperature Min:-20°C; Frequency:16MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 300-7240-2-ND 13J2400
Product Name Oscillators Oscillator, 16Mhz, 7 X 5Mm, Cmos / Ttl; Frequency Nom Citizen Finedevice
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details