36kHz ±30ppm Crystal 12.5pF 50 kOhms Cylindrical Can, Radial
CRYSTAL, 36KHZ, 12.5PF, CYLINDER; Frequency Nom:36kHz; Crystal Case:Cylinder Radial, 6.2mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:30ppm; Product Range:CFV206 Series; ESR:50kohm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | 300-8764-ND | CFV-20636000AZFB | 59K7607 |
| Product Name | Crystals | Crystals | Crystal, 36Khz, 12.5Pf, Cylinder; Frequency Nom Citizen Finedevice |
| Package / Form Factor | Through Hole; Cylindrical Can, Radial | Through Hole | |
| Features / Standards | Lead-Free | RoHS | |
| Load Capacitance | 12.5 pF | 12.5 pF | 12.5 pF |