USE-2A -- CONTROL DRIVERS FOR MINIATURIZED CORELESS DC SERVOMOTORS
Citizen Chiba Precision Co., Ltd.Control Drivers for Miniaturized Coreless DC ServomotorsUSE-2A
Description
Special Features
Usable for many different Coreless DC motors thanks to the wide range of power supply voltage: +12V to +50V. No need to prepare a complicated control power supply because of a single power supply.
Encoder signal can be used for speed-feedback, in addition to DC tacho signal.
Respond to the encoder's max. frequency of 500kH with use of the high-speed F/ V converter (max. frequency: frequency of Phase A or Phase B. Internal operation: runs at frequency of 2Mz after being multiplied by 4.
Usable for many different Coreless DC motors with use of the output- stage choke coil equipped as standard.
Prevent uncontrolled rotation with the encoder's detector of wire disconnection at the speed-control mode.
Reduce speed fluctuation caused by load change, with use of IR correction at the voltage-control mode.
Citizen Chiba Precision Co., Ltd.
Done
Datasheet
Description
Special Features
Usable for many different Coreless DC motors thanks to the wide range of power supply voltage: +12V to +50V. No need to prepare a complicated control power supply because of a single power supply.
Encoder signal can be used for speed-feedback, in addition to DC tacho signal.
Respond to the encoder's max. frequency of 500kH with use of the high-speed F/ V converter (max. frequency: frequency of Phase A or Phase B. Internal operation: runs at frequency of 2Mz after being multiplied by 4.
Usable for many different Coreless DC motors with use of the output- stage choke coil equipped as standard.
Prevent uncontrolled rotation with the encoder's detector of wire disconnection at the speed-control mode.
Reduce speed fluctuation caused by load change, with use of IR correction at the voltage-control mode.
Control Drivers for Miniaturized Coreless DC Servomotors
USE-2A
Control Drivers for Miniaturized Coreless DC Servomotors
USE-2A
Special Features
Usable for many different Coreless DC motors thanks to the wide range of power supply voltage: +12V to +50V. No need to prepare a complicated control power supply because of a single power supply.
Encoder signal can be used for speed-feedback, in addition to DC tacho signal.
Respond to the encoder's max. frequency of 500kH with use of the high-speed F/ V converter (max. frequency: frequency of Phase A or Phase B. Internal operation: runs at frequency of 2Mz after being multiplied by 4.
Usable for many different Coreless DC motors with use of the output- stage choke coil equipped as standard.
Prevent uncontrolled rotation with the encoder's detector of wire disconnection at the speed-control mode.
Reduce speed fluctuation caused by load change, with use of IR correction at the voltage-control mode.
Special Features
Usable for many different Coreless DC motors thanks to the wide range of power supply voltage: +12V to +50V. No need to prepare a complicated control power supply because of a single power supply.
Encoder signal can be used for speed-feedback, in addition to DC tacho signal.
Respond to the encoder's max. frequency of 500kH with use of the high-speed F/ V converter (max. frequency: frequency of Phase A or Phase B. Internal operation: runs at frequency of 2Mz after being multiplied by 4.
Usable for many different Coreless DC motors with use of the output- stage choke coil equipped as standard.
Prevent uncontrolled rotation with the encoder's detector of wire disconnection at the speed-control mode.
Reduce speed fluctuation caused by load change, with use of IR correction at the voltage-control mode.
Supplier's Site
Datasheet
Technical Specifications
Citizen Chiba Precision Co., Ltd.
Product Category
Motor Controllers
Product Number
USE-2A
Product Name
Control Drivers for Miniaturized Coreless DC Servomotors