TE Connectivity Product Range Alcoswitch Te Connectivity 1825966-1.

Description
Product Range:FSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x 3.5mm; IP Rating:- RoHS Compliant: Yes
Description
Product Range:FSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x 3.5mm; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Alcoswitch Te Connectivity - 28AC7569 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Alcoswitch Te Connectivity
28AC7569
Product Range Alcoswitch Te Connectivity 28AC7569
Product Range:FSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x 3.5mm; IP Rating:- RoHS Compliant: Yes

Product Range:FSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6mm x 3.5mm; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 28AC7569
Product Name Product Range Alcoswitch Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-977 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Metal double pole push-button with switching voltage up to 250 VAC and indicator elements with different illumination surfaces - MSM II MO DPDT Pushbutton Switch - A Wide Range of Durable, High-Performance Metal Switches - SCHURTER Inc
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Features Has CE Certification; Illuminated Switch; RoHS
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-HG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers