CIT Relay & Switch Tactile Switches STK7.0LF260

Description
SWITCH TACTILE SPST-NO 0.05A 48V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 48V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2449-STK7.0LF260CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
2449-STK7.0LF260CT-ND
Tactile Switches 2449-STK7.0LF260CT-ND
SWITCH TACTILE SPST-NO 0.05A 48V

SWITCH TACTILE SPST-NO 0.05A 48V

Buy Now Datasheet
Tactile Switches - 2449-STK7.0LF260TB-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
2449-STK7.0LF260TB-ND
Tactile Switches 2449-STK7.0LF260TB-ND
SWITCH TACTILE SPST-NO 0.05A 48V

SWITCH TACTILE SPST-NO 0.05A 48V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2449-STK7.0LF260CT-ND 2449-STK7.0LF260TB-ND
Product Name Tactile Switches Tactile Switches
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
22mm Twin Touch Metal Operators - 2ATF8-F2 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3J Hinged Tactile Switch - B3J-6200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers