SWITCH ROCKER SPST 20A 250VAC
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 2449-RW2127TCWCN1-ND |
| Product Name | Rocker Switches |
| Switch Function | Maintained |
| Pole & Throw Specifications | Double Pole, Single Throw |
| Terminal Type | Quick Connect / Blade |
| Features | Illuminated |