SWITCH ROCKER SPST 15A 250VAC
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 2449-RR31126TEWCN20-ND |
| Product Name | Rocker Switches |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw |
| Terminal Type | Solder Terminals; Quick Connect / Blade |