SWITCH ROCKER SPST 15A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | RA1622JWC |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off-On |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |
| Terminal Type | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |