CIT Relay & Switch Rocker Switches RA1122KWP

Description
SWITCH ROCKER SPST 15A 240VAC
Request a Quote Datasheet
Description
SWITCH ROCKER SPST 15A 240VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 2449-RA1122KWP-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
2449-RA1122KWP-ND
Rocker Switches 2449-RA1122KWP-ND
SWITCH ROCKER SPST 15A 240VAC

SWITCH ROCKER SPST 15A 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rocker Switches
Product Number 2449-RA1122KWP-ND
Product Name Rocker Switches
Switch Function Maintained
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Straight PC Pins
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
Rocker Switches - 664553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details