The L115F2 is a single coil latching power relay with a SPDT (1C) contact arrangement, rated for 40A at 277VAC resistive load and 50A maximum switching current. It features AgSnO₂In₂O₃ contact material, a 24VDC coil with 1.5W power, and is sealed with a low profile. Dimensions are 31.9 × 26.8 × 28.1 mm. It meets UL and CUL certification, carries F-class coil insulation, and supports operating temperatures from -55°C to +125°C. Electrical life is 50K cycles at rated load, mechanical life is 1M cycles, with 200 m/s² shock and 10-40 Hz vibration resistance. Contact-to-contact dielectric strength is 1500 Vrms, coil-to-contact is 2500 Vrms.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CM24VDCS1.5LU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |