The L115F2 is a single coil latching power relay with a SPDT contact arrangement, rated for 30A at 277VAC resistive load and 13850VA maximum switching power. It has a 24VDC coil with 640Ω resistance, 1.5W pick-up power, and operates within 15ms with a 15ms reset time. The relay is sealed, features AgSnO2 contacts, and is rated for -55°C to +125°C operating temperature. It measures 31.9 × 26.8 × 28.1 mm and weighs 28g. The product is UL and CUL certified with F-class coil insulation and withstands 2500Vrms coil-to-contact dielectric strength. Mechanical life is 1M cycles, and electrical life under rated load is 50K cycles.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CM24VDCS.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |