The L115F2 is a single coil latching power relay with a SPDT (1C) contact arrangement, rated for 40A at 277VAC resistive load and 13850VA switching power. It features AgSnO2 contact material, a 1.5W coil, and operates at 5VDC with a pick-up voltage of 4.0VDC. The relay measures 31.9 x 26.8 x 28.1 mm, is sealed, and has a mechanical life of 1 million cycles and an electrical life of 50,000 cycles at rated load. It is UL and CUL certified, rated for F-class insulation, and operates from -55°C to +125°C. Shock resistance is 200m/s² for 11 ms, and vibration resistance is 1.50mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CK5VDCS1.5 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |