The L115F2 is a single coil latching power relay with a SPDT contact arrangement (1C), rated for 40A at 277VAC resistive load, and equipped with AgSnO2In2O3 contact material. It has a 24VDC coil requiring 1.5W power, operate and reset times of 15ms each, and is sealed. The relay measures 31.9 x 26.8 x 28.1 mm and is mounted with PC pins. It is UL/CUL certified, rated for F class insulation, and operates from -55°C to +125°C with 200m/s² shock and 10-40Hz vibration resistance. The part is low profile as indicated by the 'L' suffix.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CK24VDCS1.5LU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |