The L115F2 is a single coil latching power relay with a SPDT contact arrangement, rated for 40A at 277VAC resistive load and 50A maximum switching current. It features AgSnO2 contact material, a 1.5W coil for 50A contacts, and is available in a low profile version. The relay has a physical size of 31.9 x 26.8 x 28.1 mm, operates from -55°C to +125°C, and is UL/CUL certified with F-class coil insulation. It supports 24VDC coil voltage with a pick-up voltage of 19.2VDC, operate time of 15ms, and reset time of 15ms. The relay is sealed and mounted via PC pins.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CK24VDCS1.5L |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |