The L115F2 is a single coil latching power relay with a SPDT (1C) contact arrangement, rated for 50A at 277VAC resistive load, and designed for heavy-duty switching applications. It features AgSnO2In2O3 contact material, a 5VDC coil with 0.9W power consumption, and a sealed package. The relay measures 31.9 x 26.8 x 28.1 mm and has a mechanical life of 1 million cycles and an electrical life of 50,000 cycles at rated load. It complies with UL and CUL standards and is rated for operation from -55°C to +125°C. The relay has a contact resistance under 50 milliohms, a dielectric strength of 2500V rms between coil and contacts, and resists shock up to 200m/s² and vibration at 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CH5VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |