RELAY GEN PURPOSE SPDT 50A 24VDC
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.5W
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 2449-L115F21CH24VDCS1.5LU-ND | 1204-L115F21CH24VDCS1.5LU |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General |
| Mounting | PCBoard | Socket or Plug-in Style |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) | -67 to 257 F (-55 to 125 C) |