The L115F2 is a single coil latching power relay with a SPDT (1C) contact arrangement, rated for 50A at 277VAC resistive load, and a maximum switching voltage of 277VAC or 110VDC. It has a coil voltage of 24VDC and a coil power of 1.5W, with a pick-up voltage of 19.2VDC, operate time of 15ms, and reset time of 15ms. The relay features a low profile, sealed construction, and AgSnO2 contact material. It measures 31.9 x 26.8 x 28.1 mm, has an operating temperature range of -55°C to +125°C, and is UL and CUL certified with F-class coil insulation. Mechanical life is rated at 1 million cycles and electrical life at 50,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CH24VDCS.9L |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |