The L115F2 is a single coil latching power relay with a SPST NO contact arrangement, rated for 30A at 277VAC resistive load and 110VDC switching voltage. It features a 5VDC coil with 0.9W power consumption, AgSnO2In2O3 contact material, and a sealed design. The relay measures 31.9 x 26.8 x 28.1 mm and is rated for operation from -55°C to +125°C. It has a mechanical life of 1 million cycles and an electrical life of 50,000 cycles at rated load. Insulation resistance is 1000 MΩ min at 500VDC, with dielectric strength of 2500V rms coil-to-contact and 1500V rms contact-to-contact. The relay meets UL and CUL certification standards and is rated UL F class. Shock resistance is 200 m/s² for 11 ms and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AM5VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |