The L115F2 series is a single coil latching power relay with a 31.9 x 26.8 x 28.1 mm dimensions, rated for 30A at 277VAC resistive load and 50A maximum switching current, with AgSnO₂In₂O₃ contact material. It is UL/CUL certified and meets UL F class insulation standards. The relay operates on 24VDC with a coil power of 1.5W, has a pick-up voltage of 19.2VDC, and operates and resets in 15ms. It features a low profile, sealed design, and supports an operating temperature range of -55°C to +125°C. Mechanical life is rated at 1 million cycles and electrical life at 50,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AM24VDCS1.5LU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |